Status: | Active |
---|---|
Series: | NCV1060 |
RoHS: | Compliant |
Built−in 670 V MOSFET with RDS(on) of 34 Ω |
Large Creepage Distance Between High−voltage Pins |
AEC-Q100 Qualified |
Adjustable Peak Current up to 250 mA |
Direct Feedback connection for non-isolated converter |
Internal and Adjustable Over Power Protection (OPP) Circuit |
Auto-Recovery Output Short Circuit Protection with Timer-Based Detection |
Current−Mode Fixed Frequency Operation – 60 or 100 kHz |
With (A version) or without (B version) AC Input Voltage Line Detection |
Frequency Jittering (including during frequency foldback mode) |
Benefits |
---|
Up to 8W output SMPS design capability |
Safer and more robust design even with SMD packages |
Automotive Applications |
Increased design scalibility |
Simpler and lower cost Buck or Buck-Boost designs |
Non dissipative proprietary technique to self protect the load |
Provides more robust protection without worrying about the coupling of the aux |
Ability to scale for efficiency or size |
Enhanced Protection Against Faults when AC line is too low or for power supply with Vin down to 21 Vdc |
Better EMI Signature Over the Entire Operating Range |
Applications |
---|
EV Auxiliary Power Supply |
Traction Inverters |
End Products |
---|
On Board chargers |
Description | NCV1060, 100 kHz Automotive High-Voltage Switcher for low Power offline SMPS |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | 100 |
fJitter Typ (%) | Yes |
Stand-by Mode | Yes |
RDS(ON) Typ (Ω) | 34 |
V(BR)DSS Max (V) | 670 |
IPeak (mA) | 250 |
HV Start-up Min (V) | Yes |
DSS (mA) | 8 |
UVLO | 7 |
Short Circuit Protection | Yes |
Over Power Compensation | Yes |
Brown-out | No |
Latch | No |
Package Type | SOIC-10 NB |
Ac/Dc Conv, Flyback, 1.7W, 100Khz, Soic | Newark Electronics |
AC/DC CONV, FLYBACK, 1.7W, 100KHZ, SOIC | element14 |
ON Semiconductor, NCV1060BD100R2G | RS |
AC DC Controller Fixed Frequency Current Mode Controller Single Flyback 10-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV1060BD100R2G?
Additional datasheets, footprints and schematics for NCV1060BD100R2G are listed on our Part Details page. You can also find images and similar parts to NCV1060BD100R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV1060BD100R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV1060BD100R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV1060BD100R2G fall under?
The NCV1060BD100R2G is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCV1060BD100R2G when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV1060BD100R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV1060BD100R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV1060BD100R2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for NCV1060BD100R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV1060BD100R2G often in real-time on the comparison pages.
What if I can't find stock of NCV1060BD100R2G?
You can fill out our help required form which you can use to request a quote for NCV1060BD100R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.