Status: | Active |
---|---|
Series: | NCT375 |
RoHS: | Compliant |
12-bit Temperature-to-Digital Converter |
Input Voltage Range from 3.0 V to 5.5 V |
Temperature Range from −55°C to +125°C |
SMBus/I2C Interface |
SMBUS time-out of 75ms to 325ms |
Overtemperature Indicator |
Support for SMBus/ALERT |
Shutdown Mode for Low Power Consumption |
One-shot Mode |
Available in 8−pin Micro8, SOIC8 and DFN8 Packages |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
Computer Thermal Monitoring |
Isolated Sensors |
Office Electronics |
Thermostat Controls |
End Products |
---|
Thermal Protection |
Battery Management |
Electronic Test Equipment |
System Thermal Management |
Description | NCT375 |
---|---|
Compliance | Pb-free Halide free |
Sensor Type | Local |
Data Transmission Standard | SMBus |
ICC Max (mA) | 0.575 |
VCC Min (V) | 3 |
VCC Max (V) | 5.5 |
T Min (°C) | -55 |
T Max (°C) | 125 |
Temperature Error (°C) | ±1 |
Package Type | Micro8 |
Temp Sensor, Digital, Tssop-8 | Newark Electronics |
TEMP SENSOR, DIGITAL, TSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a NCT375DMR2G?
Additional datasheets, footprints and schematics for NCT375DMR2G are listed on our Part Details page. You can also find images and similar parts to NCT375DMR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCT375DMR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCT375DMR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCT375DMR2G fall under?
The NCT375DMR2G is listed under Sensors > Thermal Management > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to NCT375DMR2G when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCT375DMR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCT375DMR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCT375DMR2G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NCT375DMR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCT375DMR2G often in real-time on the comparison pages.
What if I can't find stock of NCT375DMR2G?
You can fill out our help required form which you can use to request a quote for NCT375DMR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.