Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.67
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 6W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 400mA |
Width | 20mm |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 1 O/P, 6W, 400Ma, 15V | Newark Electronics |
NCS6 Series 18-75V Input 15V 0.4A 6W Single Output DC/DC Power Supply | Future Electronics |
Module DC-DC 1-OUT 15V 0.4A 6W 7-Pin Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 6W 48V-15V DIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NCS6S4815C?
Additional datasheets, footprints and schematics for NCS6S4815C are listed on our Part Details page. You can also find images and similar parts to NCS6S4815C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS6S4815C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS6S4815C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS6S4815C fall under?
The NCS6S4815C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NCS6S4815C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS6S4815C you can contact the distributor directly for product support, shipping queries etc.
Is the NCS6S4815C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS6S4815C have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Richardson RFPD have stock available or on a lead time for NCS6S4815C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS6S4815C often in real-time on the comparison pages.
What if I can't find stock of NCS6S4815C?
You can fill out our help required form which you can use to request a quote for NCS6S4815C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.