Status: | Unknown |
---|---|
Series: | NCS6 Series |
RoHS: | Unknown |
Prices starting from US$15.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$24.06
|
163
in stock
|
Buy Now | |
element14
from US$17.60
|
163
in stock
|
Buy Now | |
Farnell
from US$15.77
|
163
in stock
|
Buy Now | |
Sager
from US$17.75
|
150
in stock
|
Buy Now | |
Future Electronics
from US$21.07
|
-
|
Buy Now | |
Avnet America
from US$16.90
|
-
|
Buy Now | |
TTI Europe
from US$18.11
|
-
|
Buy Now | |
Richardson RFPD
from US$16.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 500mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NCS6 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20mm |
Height | 10mm |
Depth | 32mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 86% |
External Depth | 20mm |
External Length / Height | 10mm |
External Width | 32mm |
Isolation Voltage | 1.5kV |
Power Rating | 6W |
Supply Voltage | 12V |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 6 W, 12 V, 500 Ma Rohs Compliant: Yes |Murata Power Solutions NCS6S1212C | Newark Electronics |
CONVERTER, DC/DC, 12-12V 4:1 I/P 6W | element14 |
CONVERTER, DC/DC, 12-12V 4: 1 I/P 6W | Farnell |
Isolated DC/DC Converters - Through Hole 6W 12V-12V DIP DC/DC | Sager |
DC/DC converter,9-36Vin,12Vout 500mA 6W | RS |
NCS6 Series 6 W Single Output 12 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 0.5A 6W 7-Pin Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCS6S1212C?
Additional datasheets, footprints and schematics for NCS6S1212C are listed on our Part Details page. You can also find images and similar parts to NCS6S1212C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS6S1212C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS6S1212C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS6S1212C fall under?
The NCS6S1212C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NCS6S1212C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS6S1212C you can contact the distributor directly for product support, shipping queries etc.
Is the NCS6S1212C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS6S1212C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for NCS6S1212C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS6S1212C often in real-time on the comparison pages.
What if I can't find stock of NCS6S1212C?
You can fill out our help required form which you can use to request a quote for NCS6S1212C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.