Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.39
|
No stock
|
Buy Now | |
Sager
from US$17.75
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$22.06
|
-
|
Buy Now | |
Future Electronics
from US$20.97
|
-
|
Buy Now | |
Avnet America
from US$16.90
|
-
|
Buy Now | |
element14
from US$19.56
|
-
|
Buy Now | |
TTI Europe
from US$16.92
|
-
|
Buy Now | |
Richardson RFPD
from US$16.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | -200mA |
Output Voltage - Output 3 | - |
Isolated DC/DC Converters - Through Hole 6W 12V-15V DIP DC/DC | Sager |
Dc-Dc Converter, 2 O/P, 6W | Newark Electronics |
Isolated DC/DC Converters 6W 12Vin +/-15Vout +/-0.2A DIP | Future Electronics |
Module DC-DC 2-OUT 15V/-15V 0.2A/-0.2A 6W 8-Pin Tube | Avnet America |
75R2615 | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
DC-DC CONVERTER, 2 O/P, 6W | Farnell |
Where can I find additional details, specifications and documents for a NCS6D1215C?
Additional datasheets, footprints and schematics for NCS6D1215C are listed on our Part Details page. You can also find images and similar parts to NCS6D1215C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS6D1215C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS6D1215C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS6D1215C fall under?
The NCS6D1215C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NCS6D1215C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS6D1215C you can contact the distributor directly for product support, shipping queries etc.
Is the NCS6D1215C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS6D1215C have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCS6D1215C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS6D1215C often in real-time on the comparison pages.
What if I can't find stock of NCS6D1215C?
You can fill out our help required form which you can use to request a quote for NCS6D1215C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.