Status: | Unknown |
---|---|
Series: | NCS3 Series |
RoHS: | Unknown |
Prices starting from US$8.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.96
|
No stock
|
Buy Now | |
TTI Europe
from US$9.32
|
69
in stock
|
Buy Now | |
Rutronik
from US$9.68
|
-
|
Buy Now | |
Newark Electronics
from US$11.03
|
-
|
Buy Now | |
Avnet America
from US$11.79
|
-
|
Buy Now | |
element14
from US$10.12
|
-
|
Buy Now | |
Richardson RFPD
from US$8.33
|
-
|
Buy Now | |
Sager
from US$8.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NCS3 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.45mm |
Height | 11.25mm |
Depth | 21.95mm |
SVHC | No SVHC (27-Jun-2018) |
DC/DC Mod 48V to 15V 3W 1.5kV | Rutronik |
Dc-Dc Converter, 15V, 0.2A | Newark Electronics |
Module DC-DC 1-OUT 15V 0.2A 3W 6-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 18-80VIN 15VOUT 3W | Sager |
Where can I find additional details, specifications and documents for a NCS3S4815SC?
Additional datasheets, footprints and schematics for NCS3S4815SC are listed on our Part Details page. You can also find images and similar parts to NCS3S4815SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS3S4815SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS3S4815SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS3S4815SC fall under?
The NCS3S4815SC is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to NCS3S4815SC when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS3S4815SC you can contact the distributor directly for product support, shipping queries etc.
Is the NCS3S4815SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS3S4815SC have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NCS3S4815SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS3S4815SC often in real-time on the comparison pages.
What if I can't find stock of NCS3S4815SC?
You can fill out our help required form which you can use to request a quote for NCS3S4815SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.