Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.68
|
No stock
|
Buy Now | |
Sager
from US$8.87
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$11.03
|
-
|
Buy Now | |
Future Electronics
from US$9.77
|
-
|
Buy Now | |
Avnet America
from US$11.79
|
-
|
Buy Now | |
TTI Europe
from US$9.48
|
-
|
Buy Now | |
Richardson RFPD
from US$8.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Isolated DC/DC Converters - Through Hole 3W 12VIN 15VOUT 200MA SIP | Sager |
Dc-Dc Converter, 15V, 0.2A | Newark Electronics |
NCS3 Series 3 W 12 V Input 15 V Output 1.5 kVDC Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 15V 0.2A 3W 6-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
DC-DC CONVERTER, 15V, 0.2A | Farnell |
Where can I find additional details, specifications and documents for a NCS3S1215SC?
Additional datasheets, footprints and schematics for NCS3S1215SC are listed on our Part Details page. You can also find images and similar parts to NCS3S1215SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS3S1215SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS3S1215SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS3S1215SC fall under?
The NCS3S1215SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NCS3S1215SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS3S1215SC you can contact the distributor directly for product support, shipping queries etc.
Is the NCS3S1215SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS3S1215SC have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for NCS3S1215SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS3S1215SC often in real-time on the comparison pages.
What if I can't find stock of NCS3S1215SC?
You can fill out our help required form which you can use to request a quote for NCS3S1215SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.