Status: | Unknown |
---|---|
Series: | NCS3 Series |
RoHS: | Unknown |
Prices starting from US$8.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.19
|
No stock
|
Buy Now | |
Sager
from US$8.87
|
307
in stock
|
Buy Now | |
Rutronik
from US$9.68
|
-
|
Buy Now | |
Newark Electronics
from US$11.66
|
-
|
Buy Now | |
Future Electronics
from US$9.77
|
-
|
Buy Now | |
Avnet America
from US$11.79
|
-
|
Buy Now | |
element14
from US$10.64
|
-
|
Buy Now | |
TTI Europe
from US$9.46
|
-
|
Buy Now | |
Richardson RFPD
from US$8.33
|
-
|
Buy Now | |
Farnell
from US$9.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NCS3 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.45mm |
Height | 11.25mm |
Depth | 21.95mm |
SVHC | No SVHC (07-Jul-2017) |
Isolated DC/DC Converters - Through Hole DC/DC TH 3W 12V-5V | Sager |
DC/DC Mod 12V to 05V 3W 1.5kV | Rutronik |
DC/DC Converter Isolated 5V 3W | RS |
Isolated Board Mount Dc/Dc Converter, Isolated Pol, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant: Yes |Murata Power Solutions NCS3S1205SC | Newark Electronics |
NCS3 Series 3 W 12 V Input Single Output 5 V 1.5 kV Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 0.305A 3W 8-Pin SIP | Avnet America |
DC-DC CONVERTER, 5V, 0.6A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCS3S1205SC?
Additional datasheets, footprints and schematics for NCS3S1205SC are listed on our Part Details page. You can also find images and similar parts to NCS3S1205SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS3S1205SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS3S1205SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS3S1205SC fall under?
The NCS3S1205SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NCS3S1205SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS3S1205SC you can contact the distributor directly for product support, shipping queries etc.
Is the NCS3S1205SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS3S1205SC have stock available?
Authorised distributors including Sager, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for NCS3S1205SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS3S1205SC often in real-time on the comparison pages.
What if I can't find stock of NCS3S1205SC?
You can fill out our help required form which you can use to request a quote for NCS3S1205SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.