Status: | Unknown |
---|---|
Series: | NCS3 Series |
RoHS: | Unknown |
Prices starting from US$7.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.59
|
No stock
|
Buy Now | |
Sager
from US$8.87
|
3
in stock
|
Buy Now | |
Rutronik
from US$9.68
|
-
|
Buy Now | |
Newark Electronics
from US$12.03
|
-
|
Buy Now | |
Future Electronics
from US$9.77
|
-
|
Buy Now | |
Avnet America
from US$11.79
|
-
|
Buy Now | |
element14
from US$9.28
|
-
|
Buy Now | |
TTI Europe
from US$8.50
|
-
|
Buy Now | |
Richardson RFPD
from US$8.33
|
-
|
Buy Now | |
Farnell
from US$7.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 700mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NCS3 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.45mm |
Height | 11.25mm |
Depth | 21.95mm |
SVHC | No SVHC (07-Jul-2017) |
Isolated DC/DC Converters - Through Hole 3W 12VIN 3.3VOUT 700MA SIP | Sager |
DC/DC Mod 12V to 3.3V 3W 1.5kV | Rutronik |
DC/DC Converter Isolated 3.3V 3W | RS |
Isolated Board Mount Dc/Dc Converter, Isolated Pol, Fixed, Through Hole, 2.31 W, 3.3 V, 700 Ma Rohs Compliant: Yes |Murata Power Solutions NCS3S1203SC | Newark Electronics |
NCS3 Series 3 W 12 V Input Single Output 3.3 V 1.5 kV Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 3.3V 0.25A 2.31W 8-Pin SIP | Avnet America |
DC-DC CONVERTER, 3.3V, 0.7A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCS3S1203SC?
Additional datasheets, footprints and schematics for NCS3S1203SC are listed on our Part Details page. You can also find images and similar parts to NCS3S1203SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS3S1203SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS3S1203SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS3S1203SC fall under?
The NCS3S1203SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NCS3S1203SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS3S1203SC you can contact the distributor directly for product support, shipping queries etc.
Is the NCS3S1203SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS3S1203SC have stock available?
Authorised distributors including Sager, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for NCS3S1203SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS3S1203SC often in real-time on the comparison pages.
What if I can't find stock of NCS3S1203SC?
You can fill out our help required form which you can use to request a quote for NCS3S1203SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.