Status: | Active |
---|---|
Series: | NCS333 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Offset Voltage: 10 µV max (NCS333), 30µV max (NCV333A) |
Zero Drift Architecture with offset drift as low as 0.07 µV/°C max |
Quiescent Current: 17 µA Typical at 3.3 V Supply |
Supply Voltage: 1.8 V to 5.5 V |
Rail−to−Rail Input and Output Voltage |
NCV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q100 Qualified and PPAP Capable |
Benefits |
---|
Higher Accuracy Signal Conditioning |
Low error and better accuracy over temperature |
Low power consumption suited for battery powered devices |
Wide supply voltage compatible with a a variety of applications |
Wide input and output signal range |
Meets automotive standards |
Applications |
---|
Current Sensing |
Sensor Signal Conditioning |
Battery Powered Instruments |
Medical Instrumentation |
End Products |
---|
Temperature Measurements |
Transducer Applications |
Electronic Scales |
Lighting |
Description | NCS333 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Input/Output |
Channels | 1 |
VS Min (V) | 1.8 |
VS Max (V) | 5.5 |
Iq Typ (mA) | 0.021 |
VOS Max (mV) | 0.01 |
GBW Typ (MHz) | 0.35 |
SR Typ (V/µs) | 0.1 |
IO Typ (mA) | 6 |
ΔVOS/ΔT (μV/C) | 0.03 |
eN (nV/√Hz) | 62 |
Ibias Typ (pA) | 60 |
CMRR Typ (dB) | 123 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 125 |
Package Type | TSOP-5 / SOT-23-5 |
NCS333A TSOP 5L | RS |
Ncs333A Tsop 5L/Reel |Onsemi NCS333ASN2T1G | Newark Electronics |
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP | Future Electronics |
Operational Amplifier, 1 Channels, 350 kHz, 0.15 V/us, 1.8 V to 5.5 V, 5 Pins, TSOP | Avnet America |
OP-AMP, SINGLE, 350KHZ, 0.15V/US, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a NCS333ASN2T1G?
Additional datasheets, footprints and schematics for NCS333ASN2T1G are listed on our Part Details page. You can also find images and similar parts to NCS333ASN2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS333ASN2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS333ASN2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS333ASN2T1G fall under?
The NCS333ASN2T1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to NCS333ASN2T1G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS333ASN2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS333ASN2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS333ASN2T1G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCS333ASN2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS333ASN2T1G often in real-time on the comparison pages.
What if I can't find stock of NCS333ASN2T1G?
You can fill out our help required form which you can use to request a quote for NCS333ASN2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.