Status: | Active |
---|---|
Series: | NCS2561 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
2,942
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
2,942
in stock
|
Buy Now | |
element14
from US$0.19
|
2,942
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Internal 8 MHz 2-Pole Reconstruction Filter |
Internal Fixed Gain: 6 dB |
Intergrated Level Shifter |
Very Low Shutdown Current (< 5uA, 1.5uA Typical) |
Capability to drive 2 video loads |
ESD HBM Protection > 4 kV at the output |
Supply voltage Range: 2.7 V to 3.3 V |
Sag Correction Circuit |
Low Quiscent Current 6 mA typical |
Benefits |
---|
Reject DAC oversampling frequency (27 MHz)- Compatible with PAL, NTSC, SD frequency bandwidths. |
Allows providing video signal amplitude requirements |
Facilitate Output DC-Coupling to the video load |
Save Power |
Able to deal with 2 CVBS signals for ex. to drive 1 display + 1 VCR |
High ESD HBM Protection Requested on the video output |
Low Voltage Power Supply Applications |
Reduces the output coupling capacitor size |
Save Power |
Applications |
---|
Video Systems |
Digital Still Camera |
Set Top Box |
End Products |
---|
NTSC, PAL, SECAM Applications |
Smart Phone |
Description | NCS2561 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
GBW Typ (MHz) | 8 |
VCC Max (V) | 3.3 |
ID Typ (mA) | 6 |
TA Min (°C) | -40 |
TA Max (°C) | 125 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Single Channel Video Driver 6-Pin SC-88 T/R | Avnet America |
Video Opamp, Differential, 8Mhz, Sc-88-6 | Newark Electronics |
VIDEO OPAMP, DIFFERENTIAL, 8MHZ, SC-88-6 | element14 |
NCS2561 Series 3.3 V 6 mA SMT Single Channel High Speed Video Driver - SC-88 | Future Electronics |
Where can I find additional details, specifications and documents for a NCS2561SQT1G?
Additional datasheets, footprints and schematics for NCS2561SQT1G are listed on our Part Details page. You can also find images and similar parts to NCS2561SQT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS2561SQT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS2561SQT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS2561SQT1G fall under?
The NCS2561SQT1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Video Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to NCS2561SQT1G when available in the Video Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS2561SQT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS2561SQT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS2561SQT1G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NCS2561SQT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS2561SQT1G often in real-time on the comparison pages.
What if I can't find stock of NCS2561SQT1G?
You can fill out our help required form which you can use to request a quote for NCS2561SQT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.