Status: | Active |
---|---|
Series: | NCS214R |
RoHS: | Compliant |
Prices starting from US$0.49
Wide Common Mode Input Range: -0.3 to 26V |
Low Offset Voltage: ±100 µV max. |
Low Offset Drift: 0.5 µV/°C max. |
Supply Voltage: 2.2 to 26 V |
Benefits |
---|
High-side current sensing for high voltage systems |
Low Ohm value current sense resistors |
High accuracy over temperature leading to better power efficiency |
Wide supply voltage range provides system flexibilty |
Applications |
---|
Power Monitoring |
LED Power Supply |
Automotive |
White Goods |
Lighting |
Fast Chargers in Smartphones and Tablets |
E-Cigarettes |
End Products |
---|
Power Adapters |
Over Current Protection |
Closed Loop Feedback Circuits |
Automotive |
Laptop/Notebooks PC |
Telecom DC-DC Modules |
Computing Servers |
Description | NCS214R, 26V Current Sense Amplifier in uQFN package |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Gain (V/V) | 100 |
Gain Error Max (%) | ±1 |
Vs Min (V) | 2.2 |
Vs Max (V) | 26 |
VCM (V) | -0.3 to 26 |
Iq Typ (mA) | 0.04 |
Bandwidth Typ (-3dB) | 0.06 |
Vos Max (mV) | ±0.06 |
Vos Drift Max (µV/°C) | 0.5 |
Operating Temperature Range (°C) | -40 to 125 |
CMRR Typ (dB) | 125 |
Package Type | UQFN-10 |
Current Sense Amplifier, 60Khz, Uqfn-10 | Newark Electronics |
CURRENT SENSE AMPLIFIER, 60KHZ, UQFN-10 | element14 |
NCS214R Series 26 V 60 kHz Single Channel Current Sense Amplifier - UQFN-10 | Future Electronics |
Current Sense Amplifier, High Side, Low Side, 60 kHz, 100 V/V, 2.2 V to 26 V, 10 Pins, UQFN-EP | Avnet America |
Where can I find additional details, specifications and documents for a NCS214RMUTAG?
Additional datasheets, footprints and schematics for NCS214RMUTAG are listed on our Part Details page. You can also find images and similar parts to NCS214RMUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS214RMUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS214RMUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS214RMUTAG fall under?
The NCS214RMUTAG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to NCS214RMUTAG when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS214RMUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NCS214RMUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS214RMUTAG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCS214RMUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS214RMUTAG often in real-time on the comparison pages.
What if I can't find stock of NCS214RMUTAG?
You can fill out our help required form which you can use to request a quote for NCS214RMUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.