Status: | Active |
---|---|
Series: | NCS211R |
RoHS: | Compliant |
Wide Common Mode Input Range: -0.3 to 26 V |
Low Offset Voltage: ±35 µV max. |
Low Offset Drift: 0.5 µV/°C max. |
Supply Voltage: 2.2 to 26 V |
Benefits |
---|
High-side current sensing for high voltage systems |
Low Ohm value current sense resistors |
High accuracy over temperature leading to better power efficiency |
Wide supply voltage range provides system flexibilty |
Applications |
---|
Power Monitoring |
LED Power Supply |
Automotive |
White Goods |
Lighting |
Fast Chargers in Smartphones and Tablet |
E-Cigarettes |
End Products |
---|
Power Adapters |
Over Current Protection |
Closed Loop Feedback Circuits |
Automotive |
Laptop/Notebooks PC |
Telecom DC-DC modules |
Computing Servers |
Description | NCS211R, 26V Current Sense Amplifier in uQFN package |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Gain (V/V) | 500 |
Gain Error Max (%) | ±1 |
Vs Min (V) | 2.2 |
Vs Max (V) | 26 |
VCM (V) | -0.3 to 26 |
Iq Typ (mA) | 0.04 |
Bandwidth Typ (-3dB) | 0.025 |
Vos Max (mV) | ±0.035 |
Vos Drift Max (µV/°C) | 0.5 |
Operating Temperature Range (°C) | -40 to 125 |
CMRR Typ (dB) | 125 |
Package Type | UQFN-10 |
ON Semiconductor, NCS211RMUTAG | RS |
Current Sense Amp G=500/Reel |Onsemi NCS211RMUTAG | Newark Electronics |
Current Sense Amp Single 25kHz 2.2V to 26V 10-Pin UQFN T/R | Avnet America |
CURR SENSE AMP, 25KHZ, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a NCS211RMUTAG?
Additional datasheets, footprints and schematics for NCS211RMUTAG are listed on our Part Details page. You can also find images and similar parts to NCS211RMUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS211RMUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS211RMUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS211RMUTAG fall under?
The NCS211RMUTAG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to NCS211RMUTAG when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS211RMUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NCS211RMUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS211RMUTAG have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCS211RMUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS211RMUTAG often in real-time on the comparison pages.
What if I can't find stock of NCS211RMUTAG?
You can fill out our help required form which you can use to request a quote for NCS211RMUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.