Status: | Active |
---|---|
Series: | NCS210R |
RoHS: | Compliant |
Prices starting from US$0.33
Wide common mode input range -0.3 to 26 V |
Low Offset Voltage: ±35 µV max. |
Low Offset Drift: 0.5 µV/°C max. |
Supply Voltage: 2.2 to 26V |
Benefits |
---|
High- side current sensing for high voltage systems |
Low Ohm value current sense resistors |
High accuracy over temperature leading to better power efficiency |
Wide supply voltage range provides system flexibilty |
Applications |
---|
Power Monitoring |
LED Power Supply |
Automotive |
White Goods |
Lighting |
Fast Chargers in Smartphones and Tablets |
E- Cigarettes |
End Products |
---|
Power Adapters |
Over Current Protection |
Closed Loop Feedback Circuits |
Automotive |
Laptop/Notebooks PC |
Telecom DC-DC modules |
Computing Servers |
Description | NCS210R |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Gain (V/V) | 200 |
Gain Error Max (%) | ±1 |
Vs Min (V) | 2.2 |
Vs Max (V) | 26 |
VCM (V) | -0.3 to 26 |
Iq Typ (mA) | 0.04 |
Bandwidth Typ (-3dB) | 0.04 |
Vos Max (mV) | ±0.035 |
Vos Drift Max (µV/°C) | 0.5 |
Operating Temperature Range (°C) | -40 to 125 |
CMRR Typ (dB) | 125 |
Package Type | UQFN-10 |
Current Sense Amplifier, 40Khz, Uqfn-10 | Newark Electronics |
NCS210 Series 200 dBi 2.2 - 26 V 40 kHz SMT Current-Shunt Monitor - UQFN-10 | Future Electronics |
Current Sense Amp Single 40kHz 2.2V to 26V 10-Pin UQFN T/R | Avnet America |
CURRENT SENSE AMPLIFIER, 40KHZ, UQFN-10 | element14 |
Where can I find additional details, specifications and documents for a NCS210RMUTAG?
Additional datasheets, footprints and schematics for NCS210RMUTAG are listed on our Part Details page. You can also find images and similar parts to NCS210RMUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS210RMUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS210RMUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS210RMUTAG fall under?
The NCS210RMUTAG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to NCS210RMUTAG when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS210RMUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NCS210RMUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS210RMUTAG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCS210RMUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS210RMUTAG often in real-time on the comparison pages.
What if I can't find stock of NCS210RMUTAG?
You can fill out our help required form which you can use to request a quote for NCS210RMUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.