Status: | Unknown |
---|---|
Series: | NCS1 Series |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.54
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.77
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$9.26
|
2
in stock
|
Buy Now | |
element14
from US$8.99
|
2
in stock
|
Buy Now | |
Farnell
from US$7.58
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
46
in stock
|
Buy Now | |
Future Electronics
from US$7.03
|
-
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
TTI Europe
from US$6.79
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Sager
from US$6.83
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NCS1 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 8.2mm |
Height | 11.3mm |
Depth | 21.87mm |
SVHC | No SVHC (07-Jul-2017) |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 5V 200mA 1W | RS |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant: Yes |Murata Power Solutions NCS1S2405SC | Newark Electronics |
DC-DC CONV, ISO POL, 1O/P, 1W, 5V | element14 |
Module DC-DC 1-Out 5V 0.2A 1W 5-Pin DIP Tube | Avnet Abacus |
NCS1 Series 1 W 24 Vin Single Output 5 V Isolated 4:1 Input DC-DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 24VIN 5VOUT DC/DC | Sager |
Where can I find additional details, specifications and documents for a NCS1S2405SC?
Additional datasheets, footprints and schematics for NCS1S2405SC are listed on our Part Details page. You can also find images and similar parts to NCS1S2405SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS1S2405SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS1S2405SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS1S2405SC fall under?
The NCS1S2405SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NCS1S2405SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS1S2405SC you can contact the distributor directly for product support, shipping queries etc.
Is the NCS1S2405SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS1S2405SC have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for NCS1S2405SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS1S2405SC often in real-time on the comparison pages.
What if I can't find stock of NCS1S2405SC?
You can fill out our help required form which you can use to request a quote for NCS1S2405SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.