Status: | Unknown |
---|---|
Series: | NCS1 Series |
RoHS: | Unknown |
Prices starting from US$6.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.30
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$9.26
|
86
in stock
|
Buy Now | |
element14
from US$8.19
|
86
in stock
|
Buy Now | |
Farnell
from US$7.57
|
86
in stock
|
Buy Now | |
Sager
from US$6.83
|
76
in stock
|
Buy Now | |
Rutronik
from US$6.07
|
69
in stock
|
Buy Now | |
Future Electronics
from US$7.51
|
69
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.78
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
46
in stock
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
TTI Europe
from US$6.51
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NCS1 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 8.2mm |
Height | 11.3mm |
Depth | 21.87mm |
SVHC | No SVHC (07-Jul-2017) |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant: Yes |Murata Power Solutions NCS1S2403SC | Newark Electronics |
DC-DC CONV, ISO POL, 1O/P, 1W, 3.3V | element14 |
Isolated DC/DC Converters - Through Hole 1W 24VIN 3.3VOUT DC/DC | Sager |
DC/DC Mod 09-36V to 3,3V 1W | Rutronik |
NCS1 Series 1 W 24 V Input 3.3 V Output 1 kVDC Isolated DC/DC Converter | Future Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 3.3V 303mA 1W | RS |
Module DC-DC 1-Out 3.3V 0.303A 1W 5-Pin DIP Tube | Avnet Abacus |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCS1S2403SC?
Additional datasheets, footprints and schematics for NCS1S2403SC are listed on our Part Details page. You can also find images and similar parts to NCS1S2403SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS1S2403SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS1S2403SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS1S2403SC fall under?
The NCS1S2403SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NCS1S2403SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS1S2403SC you can contact the distributor directly for product support, shipping queries etc.
Is the NCS1S2403SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS1S2403SC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Rutronik have stock available or on a lead time for NCS1S2403SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS1S2403SC often in real-time on the comparison pages.
What if I can't find stock of NCS1S2403SC?
You can fill out our help required form which you can use to request a quote for NCS1S2403SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.