Status: | Unknown |
---|---|
Series: | NCS1 Series |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.81
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$9.26
|
14
in stock
|
Buy Now | |
element14
from US$8.19
|
14
in stock
|
Buy Now | |
Farnell
from US$7.57
|
14
in stock
|
Buy Now | |
Future Electronics
from US$7.51
|
-
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Sager
from US$6.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NCS1 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 8.2mm |
Height | 11.3mm |
Depth | 21.87mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC Converter Isolated 12V 83mA 1W | RS |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant: Yes |Murata Power Solutions NCS1S1212SC | Newark Electronics |
DC-DC CONV, ISO POL, 1O/P, 1W, 12V | element14 |
NCS1 Series 1 W 12 V Input 12 V Output 1 kVDC Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-Out 12V 0.083A 1W 5-Pin DIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12V-12V 83MA | Sager |
Where can I find additional details, specifications and documents for a NCS1S1212SC?
Additional datasheets, footprints and schematics for NCS1S1212SC are listed on our Part Details page. You can also find images and similar parts to NCS1S1212SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS1S1212SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS1S1212SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS1S1212SC fall under?
The NCS1S1212SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NCS1S1212SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS1S1212SC you can contact the distributor directly for product support, shipping queries etc.
Is the NCS1S1212SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS1S1212SC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NCS1S1212SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS1S1212SC often in real-time on the comparison pages.
What if I can't find stock of NCS1S1212SC?
You can fill out our help required form which you can use to request a quote for NCS1S1212SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.