Status: | Active |
---|---|
Series: | NCS199A1R |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
2,950
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
6,000
in stock
|
Buy Now | |
element14
from US$0.30
|
278
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide common mode input range -0.3 V to 26 V |
Low offset voltage ± 150 µV Max |
Low Offset Drift: 0.5 µV/°C |
Supply voltage range from 2.2 V to 26 V |
Benefits |
---|
High-Side Current Sensing for High Voltage Systems |
Low Ohm value Current Sense Resistors |
High accuracy over temperature leading to better power efficiency |
Wide supply voltage range provides system flexibility |
Applications |
---|
Current Sensing (High-Side/Low-Side) |
Power Adapters |
Fast Chargers - Smartphones |
E-Cigarettes |
Wireless Charging |
End Products |
---|
Power Monitoring |
Feedback Control Loops |
Telecom DC-DC Modules |
High End Computing/Servers |
Description | NCS199A1R, 50 Gain 26V Current Sense Amplifier |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Gain (V/V) | 50 |
Gain Error Max (%) | ±1.5 |
Vs Min (V) | 2.2 |
Vs Max (V) | 26 |
VCM (V) | -0.3 to 26 |
Iq Typ (mA) | 0.04 |
Bandwidth Typ (-3dB) | 0.09 |
Vos Max (mV) | 0.15 |
Vos Drift Max (µV/°C) | 0.5 |
Operating Temperature Range (°C) | -40 to 125 |
CMRR Typ (dB) | 120 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
NCS199A Series 26 V 1 V/â•¡s 90 KHz Current Shunt Monitor - SC-70-6 | Future Electronics |
CURRENT SENSE AMP G=50 | RS |
CURRENT SENSE AMPLIFIER, 90KHZ, SC-70-6 | element14 |
Current Sense Amp G=50/Reel |Onsemi NCS199A1RSQT2G | Newark Electronics |
Current Sense Amplifier, High Side, Low Side, 90 kHz, 50 V/V, 2.2 V to 26 V, 6 Pins, SC-70 | Avnet America |
CURRENT SENSE AMP G=50 / REEL | Farnell |
Where can I find additional details, specifications and documents for a NCS199A1RSQT2G?
Additional datasheets, footprints and schematics for NCS199A1RSQT2G are listed on our Part Details page. You can also find images and similar parts to NCS199A1RSQT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS199A1RSQT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS199A1RSQT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS199A1RSQT2G fall under?
The NCS199A1RSQT2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to NCS199A1RSQT2G when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS199A1RSQT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS199A1RSQT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS199A1RSQT2G have stock available?
Authorised distributors including Future Electronics, RS, element14, Newark Electronics and Avnet America have stock available or on a lead time for NCS199A1RSQT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS199A1RSQT2G often in real-time on the comparison pages.
What if I can't find stock of NCS199A1RSQT2G?
You can fill out our help required form which you can use to request a quote for NCS199A1RSQT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.