Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 12W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 800mA |
Width | 32mm |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 1O/P, 800Ma, 12W | Newark Electronics |
Module DC-DC 1-OUT 15V 0.8A 12W 8-Pin DIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 12W 48VIN 15VOUT DC/DC | Sager |
Where can I find additional details, specifications and documents for a NCS12S4815C?
Additional datasheets, footprints and schematics for NCS12S4815C are listed on our Part Details page. You can also find images and similar parts to NCS12S4815C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS12S4815C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS12S4815C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS12S4815C fall under?
The NCS12S4815C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NCS12S4815C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS12S4815C you can contact the distributor directly for product support, shipping queries etc.
Is the NCS12S4815C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS12S4815C have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Sager and Avnet Abacus have stock available or on a lead time for NCS12S4815C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS12S4815C often in real-time on the comparison pages.
What if I can't find stock of NCS12S4815C?
You can fill out our help required form which you can use to request a quote for NCS12S4815C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.