NCS12D4815C Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 2O/P, 400MA, 12W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.00

Distributor Stock
Logo for Newark
Newark
from US$27.00
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 12W
Output Voltage - Output 1 15V
Output Current - Output 1 400mA
Output Voltage - Output 2 -15V
Width 32mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 2O/P, 400Ma, 12W | Newark Electronics
Isolated DC/DC Converters - Through Hole 12W 48Vin 15Vout 0.4A Dual Output | Sager
Module DC-DC 2-OUT -15V/15V -0.4A/0.4A 12W 9-Pin DIP | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCS12D4815C?

Additional datasheets, footprints and schematics for NCS12D4815C are listed on our Part Details page. You can also find images and similar parts to NCS12D4815C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCS12D4815C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS12D4815C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCS12D4815C fall under?

The NCS12D4815C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NCS12D4815C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCS12D4815C you can contact the distributor directly for product support, shipping queries etc.

Is the NCS12D4815C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NCS12D4815C have stock available?

Authorised distributors including Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for NCS12D4815C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCS12D4815C often in real-time on the comparison pages.

What if I can't find stock of NCS12D4815C?

You can fill out our help required form which you can use to request a quote for NCS12D4815C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay