Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 12W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 500mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 500mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 75V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 32mm |
Height | 10mm |
Depth | 20mm |
SVHC | No SVHC (07-Jul-2017) |
Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, 75 V, 18 V, 2 Rohs Compliant: Yes |Murata Power Solutions NCS12D4812C | Newark Electronics |
Isolated DC/DC Converters - Through Hole 12W 48Vin 12Vout 0.5A Dual Output | Sager |
Module DC-DC 2-OUT -12V/12V -0.5A/0.5A 12W 9-Pin DIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a NCS12D4812C?
Additional datasheets, footprints and schematics for NCS12D4812C are listed on our Part Details page. You can also find images and similar parts to NCS12D4812C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS12D4812C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS12D4812C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS12D4812C fall under?
The NCS12D4812C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NCS12D4812C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS12D4812C you can contact the distributor directly for product support, shipping queries etc.
Is the NCS12D4812C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCS12D4812C have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Avnet Abacus have stock available or on a lead time for NCS12D4812C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS12D4812C often in real-time on the comparison pages.
What if I can't find stock of NCS12D4812C?
You can fill out our help required form which you can use to request a quote for NCS12D4812C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.