Status: | Active |
---|---|
Series: | NCS1002 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
4,608
in stock
|
Buy Now | |
element14
from US$0.28
|
4,608
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
2,108
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Input Offset Voltage: 0.5mV, Typ |
Input Common-Mode Range includes Ground. |
Low Quiescent Current: 300uA per op amp at Vcc=5V. |
Wide Power Supply Range: 3V to 32V |
Benefits |
---|
Improved control |
Greater design range |
Lower heat dissipation |
Greater flexibility |
Applications |
---|
Voltage regulation |
Switch Mode Power Supplies |
End Products |
---|
LED Lighting |
Description | NCS1002 |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 0.4 |
IQ Typ (mA) | 0.4 |
IR Min (mA) | 0.04 |
VF Max (V) | 36 |
TA Min (°C) | -40 |
TA Max (°C) | 105 |
Package Type | SOIC-8 |
SECONDARY SIDE CONTROLLER, DUAL, SOIC-8 | element14 |
Secondary Side Controller, Dual, Soic-8 | Newark Electronics |
NCS1002 Series 32 V 0.75 mA Constant Current SecondarySide Controller - SOIC-8 | Future Electronics |
Secondary Side PWM Cntrlr Constant Voltage/ Constant Current Secondary Side Controller 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCS1002DR2G?
Additional datasheets, footprints and schematics for NCS1002DR2G are listed on our Part Details page. You can also find images and similar parts to NCS1002DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCS1002DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCS1002DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCS1002DR2G fall under?
The NCS1002DR2G is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to NCS1002DR2G when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCS1002DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCS1002DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCS1002DR2G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCS1002DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCS1002DR2G often in real-time on the comparison pages.
What if I can't find stock of NCS1002DR2G?
You can fill out our help required form which you can use to request a quote for NCS1002DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.