Status: | Active |
---|---|
Series: | NCP81295 |
RoHS: | Compliant |
Prices starting from US$3.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.87
|
4,990
in stock
|
Buy Now | |
Newark Electronics
from US$3.45
|
-
|
Buy Now | |
Future Electronics
from US$3.77
|
-
|
Buy Now | |
Avnet America
from US$3.75
|
-
|
Buy Now | |
element14
from US$3.71
|
-
|
Buy Now | |
Avnet Asia
from US$3.64
|
-
|
Buy Now | |
Farnell
from US$3.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low 0.65mohms internal mosfet |
Overcurrent protection against short circuit, overcurrent condition, and soft shorts |
Analog IMON |
CLose loop operation during soft start |
Enhanced 5mm by 5mm QFN |
4.5V to 18V oeprating range |
Benefits |
---|
Reduce power losses |
Protect backplane or bus from collapsing |
Allows easy measure of current into an ADC |
Ensures current are close to each other during soft start when paralleled |
Allows for optimum thermal dissipation |
Ideal for 12V bus rails |
Applications |
---|
servers |
base band unit |
servers |
base stations |
End Products |
---|
storage |
12V backplanes |
storage |
Description | NCP81295, Hotswap Controller with Internal MOSFET capable of 50A |
---|---|
Compliance | Pb-free Halide free |
Product Family | eFuse |
Package Type | LQFN-32 |
HOT SWAP SMART FUSE | RS |
Hot Swap Smart Fuse/Reel Rohs Compliant: Yes |Onsemi NCP81295MNTXG | Newark Electronics |
Hot Swap Controller 1-Ch 4.5V to 18V 32-Pin LQFN | Future Electronics |
Hot Swap Controllers, Internal Power Switch, 4.5 V to 18 V, 32 Pins, LQFN-EP | Avnet America |
HOT-SWAP CONTROLLER, 18V, LQFN-32 | element14 |
Where can I find additional details, specifications and documents for a NCP81295MNTXG?
Additional datasheets, footprints and schematics for NCP81295MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP81295MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81295MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81295MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81295MNTXG fall under?
The NCP81295MNTXG is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to NCP81295MNTXG when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81295MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81295MNTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP81295MNTXG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCP81295MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81295MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP81295MNTXG?
You can fill out our help required form which you can use to request a quote for NCP81295MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.