Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
IC Function | USB Power Delivery Controller |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 28V |
IC Package Type | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Usb Pd Controller, Buck Boost, Qfn-32 | Newark Electronics |
NCP81239 Series 28 V 1.2 MHz USB Power Delivery 4-Switch Buck Boost Controller | Future Electronics |
DC DC Cntrlr Single-OUT Boost/Buck Controller 4.5V to 28V 32-Pin QFN EP T/R | Avnet America |
USB PD CONTROLLER, BUCK BOOST, QFN-32 | element14 |
Where can I find additional details, specifications and documents for a NCP81239MNTXG?
Additional datasheets, footprints and schematics for NCP81239MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP81239MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81239MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81239MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81239MNTXG fall under?
The NCP81239MNTXG is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to NCP81239MNTXG when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81239MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81239MNTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP81239MNTXG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCP81239MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81239MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP81239MNTXG?
You can fill out our help required form which you can use to request a quote for NCP81239MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.