Status: | Active |
---|---|
Series: | NCP718 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,915
in stock
|
Buy Now | |
element14
from US$0.33
|
2,915
in stock
|
Buy Now | |
Farnell
from US$0.33
|
2,915
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now |
Ultra−Low Quiescent Current typ. 4 µA over Temperature |
Operating Input Voltage Range 2.5 V to 24 V |
Adjustable and Fixed Version Available |
High PSRR 60dB at 1kHz |
Noise typ. 36 µVRMS from 100 Hz to 100 kHz |
Stable with 1 µF output capacitor |
Soft−start to Reduce Inrush Current and Overshoots |
SOA Limiting for High Vin / High Iout – Static and Dynamic |
Benefits |
---|
Improved efficiency during light load conditions |
Wide operating range, suitable for industrial |
Possibility to create any output voltage in range 1.2V to 5V |
Excellent for power sensitive device |
Very well suited for noise sensitive application |
Good stability with common and cheap capacitors |
Smooth and controlled output voltage raise |
Reliable operation under various condition |
Applications |
---|
NCP718 can be used for powering MCU and other IC |
Industrial power supplies |
Wireless charges |
Communication system |
Wireless charges, routers |
Sensor systems |
End Products |
---|
Battery powered equipment |
Wireless routers |
Portable equipment |
Telecommunication : Zigbee, NB-IoT, Industrial : Smart Meter, Smart LED, Set-Top-Box, Medical : Equipment |
Wearable electronics |
Battery powered applications |
Description | NCP718, Adjustable, Active Discharge, WDFN6 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.3 |
VI Min (V) | 2.5 |
VI Max (V) | 24 |
Iq Typ (mA) | 0.004 |
PSRR (dB) | 60 |
Noise (µVrms) | 36 |
Enable | Yes |
PowerGood | No |
Package Type | WDFN-6 |
Ldo, Adj, 1.2-5V, 0.3A, Wdfn-6 | Newark Electronics |
LDO, ADJ, 1.2-5V, 0.3A, WDFN-6 | element14 |
300 MA LOW IQ WIDE INPUT | RS |
300 mA Low Iq, Wide Input Voltage LDO - WDFN6 | Future Electronics |
LDO Regulator Pos 1.2V to 5V 0.3A 6-Pin WDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP718AMTADJTBG?
Additional datasheets, footprints and schematics for NCP718AMTADJTBG are listed on our Part Details page. You can also find images and similar parts to NCP718AMTADJTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP718AMTADJTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP718AMTADJTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP718AMTADJTBG fall under?
The NCP718AMTADJTBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP718AMTADJTBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP718AMTADJTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP718AMTADJTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP718AMTADJTBG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NCP718AMTADJTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP718AMTADJTBG often in real-time on the comparison pages.
What if I can't find stock of NCP718AMTADJTBG?
You can fill out our help required form which you can use to request a quote for NCP718AMTADJTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.