Status: | Active |
---|---|
Series: | NCP716B |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
2,391
in stock
|
Buy Now | |
element14
from US$0.73
|
2,391
in stock
|
Buy Now | |
Farnell
from US$0.72
|
2,391
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Input Voltage Range: Up to 24V |
Ultra-Low Quiescent current: 3.2uA Typical |
Fixed Output Voltage Options: from 1.5V to 5.0V |
Power Supply Rejection Ratio: 55dB @ 100kHz |
Package: TSOP-5 / SOT-23-5 |
Benefits |
---|
Compatible with most battery sources and DC output voltage adapters |
Helps to reduce the current consumptionn |
Very-well suited to power low supply voltage microcontrollers or sensors |
Provides very good input to output voltage isolation |
Offers very small overall solution size |
Applications |
---|
Portable Equipment |
Consumer Electronics Devices |
Power Supply Adapters |
Smart Energy Meters |
Notebook Adapters |
Smoke Sensors |
Electronic Thermostats |
Key Fobs |
Portable Blood Glucose Meters |
End Products |
---|
Communication Systems |
Portable Medical Devices |
Industrial Sensors |
Home Automation |
Wireless Charging Systems |
Battery Powered Power Tools |
Zigbee & Bluetooth Low Energy Enabled Devices |
Electronic Wristbands |
Smart Gas, Water Flow, Electricity Meters |
Description | NCP716B, 3.3V, TSOP-5 / SOT-23-5 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.15 |
VI Min (V) | 2.5 |
VI Max (V) | 24 |
VDO Typ (V) | 0.7 |
Iq Typ (mA) | 0.0032 |
PSRR (dB) | 55 |
Noise (µVrms) | - |
Enable | No |
PowerGood | No |
Package Type | TSOP-5 / SOT-23-5 |
Ldo, Fixed, 3.3V, 0.15A, Tsop-5 | Newark Electronics |
LDO, FIXED, 3.3V, 0.15A, TSOP-5 | element14 |
NCP716BSN330T1G Linear Voltage Regulator | RS |
NCP716 Series 3.3 V 150mA SMT Ultra Low Iq LDO Linear Voltage Regulator - TSOP-5 | Future Electronics |
LDO Voltage Regulator, Fixed, 2.5 V to 24 V, Single Output, 700 mV Drop, 3.3 V, 150 mA, 5 Pins, TSOP | Avnet America |
Where can I find additional details, specifications and documents for a NCP716BSN330T1G?
Additional datasheets, footprints and schematics for NCP716BSN330T1G are listed on our Part Details page. You can also find images and similar parts to NCP716BSN330T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP716BSN330T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP716BSN330T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP716BSN330T1G fall under?
The NCP716BSN330T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP716BSN330T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP716BSN330T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP716BSN330T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP716BSN330T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NCP716BSN330T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP716BSN330T1G often in real-time on the comparison pages.
What if I can't find stock of NCP716BSN330T1G?
You can fill out our help required form which you can use to request a quote for NCP716BSN330T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.