Status: | Active |
---|---|
Series: | NCP705 |
RoHS: | Compliant |
Prices starting from US$0.35
Operating Input Voltage Range |
Available in Fixed Voltage Options |
Ultra-Low Quiescent Current |
Ultra-Low Noise |
Very Low Dropout |
±2% Accuracy Over Load/Line/Temperature |
High PSRR |
Internal Soft-Start |
Adjustable operation from 0.8V |
Thermal Shutdown and Current Limit Protections |
Stable with a 1 uF Ceramic Output Capacitor |
Active Output Discharge for Fast Turn-Off |
These are Pb-Free Devices |
Benefits |
---|
2.5V to 5.5V |
0.8V to 3.5V Please Contact Factory for Other Voltage Options |
Typ. 13 uA |
12 uVrms from 100 Hz to 100 kHz |
250 mV typ. at 500 mA Output |
High Accuracy Output Voltage |
71 dB at 1 kHz |
Limits the Turn-On Inrush Current |
Easy voltage selection according to customer requirements |
Applications |
---|
Upgrade to TLV755 |
Description | NCP705, Adjustable, WDFN6 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.5 |
VI Min (V) | 2.5 |
VI Max (V) | 5.5 |
Iq Typ (mA) | 0.013 |
PSRR (dB) | 71 |
Noise (µVrms) | - |
Enable | Yes |
PowerGood | No |
Package Type | WDFN-6 |
Voltage Regulator, Ldo, Ultra Low Noise, Ultra Low Iq, 500 Ma/ Reel |Onsemi NCP705MTADJTCG | Newark Electronics |
LDO Regulator Pos 0.8V to 5.5V 0.5A 6-Pin WDFN EP T/R | Future Electronics |
LDO Regulator Pos 0.8V to 5.5V 0.5A 6-Pin WDFN T/R | Avnet America |
LDO, ADJ, 0.8V-5.5V, 0.5A, WDFN-6 | Farnell |
Where can I find additional details, specifications and documents for a NCP705MTADJTCG?
Additional datasheets, footprints and schematics for NCP705MTADJTCG are listed on our Part Details page. You can also find images and similar parts to NCP705MTADJTCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP705MTADJTCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP705MTADJTCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP705MTADJTCG fall under?
The NCP705MTADJTCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP705MTADJTCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP705MTADJTCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP705MTADJTCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP705MTADJTCG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for NCP705MTADJTCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP705MTADJTCG often in real-time on the comparison pages.
What if I can't find stock of NCP705MTADJTCG?
You can fill out our help required form which you can use to request a quote for NCP705MTADJTCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.