Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 2.2A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 100ns |
Output Delay | 100ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5181 |
Device Type | High Side Low Side |
Module Configuration | Half Bridge |
No. of Drivers | 2Drivers |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current + Max | 2400mA |
Output Resistance | 5ohm |
Output Sink Current | 2.4A |
Output Source Current Max | 1.1A |
Output Voltage | 620.3V |
Supply Voltage Range | 10V to 20V |
Termination Type | Through Hole |
MOSFET DRVR 2.2A 2-OUT Hi/Lo Side Full Brdg/Half Brdg Non-Inv 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a NCP5181PG?
Additional datasheets, footprints and schematics for NCP5181PG are listed on our Part Details page. You can also find images and similar parts to NCP5181PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5181PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5181PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5181PG fall under?
The NCP5181PG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NCP5181PG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5181PG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5181PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP5181PG have stock available?
Authorised distributors including Farnell, Avnet America and element14 have stock available or on a lead time for NCP5181PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5181PG often in real-time on the comparison pages.
What if I can't find stock of NCP5181PG?
You can fill out our help required form which you can use to request a quote for NCP5181PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.