Status: | Active |
---|---|
Series: | NCP51530 |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
-
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
from US$0.59
|
-
|
Buy Now | |
Richardson RFPD
from US$0.57
|
-
|
Buy Now | |
Farnell
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High voltage range: Up to 700 V |
Very fast propagation delay (25 ns for B version) |
Matched propagation delay (7 ns Max) |
High dv/dt immunity up to 50 V/ns and negative transient immunity |
DFN10 packaging with optimized pin-out |
Fast Rise and Fall times (15 ns max) |
Benefits |
---|
Design margin for AC/DC design |
Suitable for high frequency operation |
Increased efficiency & Allow paralleling |
Very robust design |
Small PCB footprint, improved creepage distance and parasitic |
Suitable for heavy loads |
Applications |
---|
Half and Full-bridge Converters |
Motor controls Power Supply |
Electric power steering |
End Products |
---|
Active Clamp Flyback adapters |
Power Supply for Servers, Telecom and Industrial |
Solar inverters |
Description | NCP51530, High Frequency, 700 V- 2 A High and Low Side Driver |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | High-Low |
Isolation Type | Junction Isolation |
Vin Max (V) | 700 |
VCC Max (V) | 20 |
Rise Time (ns) | 8 |
Fall Time (ns) | 8 |
Drive Source Current Typ (A) | 3.5 |
Drive Sink Current Typ (A) | 3 |
Turn On Prop. Delay Typ (ns) | 25 |
Turn Off Prop. Delay Typ (ns) | 25 |
Delay Matching | 7 |
Package Type | SOIC-8 |
700V HALF BRIDGE DRIVER | RS |
700V Half Bridge Driver/Reel |Onsemi NCP51530BDR2G | Newark Electronics |
MOSFET DRVR 700V 2A 25ns 2-OUT Hi/Lo Side Inv 8-Pin SOIC T/R | Future Electronics |
MOSFET DRIVER, HIGH & LOW SIDE, SOIC-8 | element14 |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCP51530BDR2G?
Additional datasheets, footprints and schematics for NCP51530BDR2G are listed on our Part Details page. You can also find images and similar parts to NCP51530BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP51530BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP51530BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP51530BDR2G fall under?
The NCP51530BDR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP51530BDR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP51530BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP51530BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP51530BDR2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCP51530BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP51530BDR2G often in real-time on the comparison pages.
What if I can't find stock of NCP51530BDR2G?
You can fill out our help required form which you can use to request a quote for NCP51530BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.