Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 16V |
Input Voltage Max | 80V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 19Pins |
Output Current | 6A |
RoHS Compliant | Yes |
Conv DC to DC Single Step Down 16V to 80V 19-Pin QFN T/R | Avnet America |
DC/DC CONV, SYNC BUCK, 500KHZ, QFN-19 | Farnell |
Where can I find additional details, specifications and documents for a NCP4060AMNTXG?
Additional datasheets, footprints and schematics for NCP4060AMNTXG are listed on our Part Details page. You can also find images and similar parts to NCP4060AMNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP4060AMNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP4060AMNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP4060AMNTXG fall under?
The NCP4060AMNTXG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCP4060AMNTXG when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP4060AMNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP4060AMNTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NCP4060AMNTXG have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for NCP4060AMNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP4060AMNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP4060AMNTXG?
You can fill out our help required form which you can use to request a quote for NCP4060AMNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.