Status: | Unknown |
---|---|
Series: | NCP382 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
349,794
in stock
|
Buy Now |
2.5 V - 5.5 V operating range |
80 mΩ high side MOSFET |
Current limit: Fixed 500 mA, 1.0 A, 1.5 A and 2 A |
Undervoltage lockout |
Soft start prevents inrush current |
Thermal Protection |
Soft turn-off |
Enable active high or low (EN or /EN) |
Compliance to IEC61000-4-2 (Level 4) 8.0 kV (Contact) 15 kV (Air) |
UL Listed for SOIC package (NCP382xDxxxx)– File No. E343275 |
IEC60950 – Edition 2 – Amendment 2 Certified (CB Scheme) for SOIC package (NCP382xDxxxx) |
Applications |
---|
Laptops, USB Ports/Hubs, TVs |
Compliance | PPAP Capable Pb-free Halide free |
---|
Where can I find additional details, specifications and documents for a NCP382LD10AAR2G?
Additional datasheets, footprints and schematics for NCP382LD10AAR2G are listed on our Part Details page. You can also find images and similar parts to NCP382LD10AAR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP382LD10AAR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP382LD10AAR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP382LD10AAR2G fall under?
The NCP382LD10AAR2G is listed under Power Management > Protection > Current Protection.
Can I view similar or alternative parts?
You can view similar parts to NCP382LD10AAR2G when available in the Current Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP382LD10AAR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP382LD10AAR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP382LD10AAR2G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NCP382LD10AAR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP382LD10AAR2G often in real-time on the comparison pages.
What if I can't find stock of NCP382LD10AAR2G?
You can fill out our help required form which you can use to request a quote for NCP382LD10AAR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.