Status: | Active |
---|---|
Series: | NCP349 |
RoHS: | Compliant |
Overvoltage Protection up to 28 V |
On-Chip Low RDS(on) NMOS Transistor: 65 m |
Overvoltage Lockout (OVLO) |
Undervoltage Lockout (UVLO) |
Internal Soft start |
Alert FLAG(BAR) Output |
Shutdown EN(BAR) Input |
Compliance to IEC61000-4-2 (Level 4), 8.0 kV (Contact), and 15 kV (Air) |
ESD Ratings: Machine Model = B, Human Body Model = 3 |
This is a Pb-Free Device |
Package DFN 1.6 x 2.0 mm |
Applications |
---|
Cell Phones, Camera Phones, Digital Still Cameras, PDA, and MP3 Players |
Description | NCP349, OVLO 5.68 V |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | 1.2 |
VCC Max (V) | 28 |
P(AV) Max (W) | 0.065 |
VIT+ Typ (V) | 5.68 |
VIT Typ (V) | 2.95 |
IDDH Max (µA) | 0.25 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | DFN-6 |
IC PROT OV NCP349 DFN-6 | Kruse |
NCP349MNAETBG, POSITIVE OVP | RS |
NCP349MNAETBG, Voltage Supervisor, Maximum of 28 V, 6-Pin DFN | ON Semiconductor NCP349MNAETBG | RS Americas |
PWM CONTROLLER, 28V, DFN-6 | Farnell |
Positive Ovp/Reel |Onsemi NCP349MNAETBG | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP349MNAETBG?
Additional datasheets, footprints and schematics for NCP349MNAETBG are listed on our Part Details page. You can also find images and similar parts to NCP349MNAETBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP349MNAETBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP349MNAETBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP349MNAETBG fall under?
The NCP349MNAETBG is listed under Power Management > Protection > Voltage Protection.
Can I view similar or alternative parts?
You can view similar parts to NCP349MNAETBG when available in the Voltage Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP349MNAETBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP349MNAETBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP349MNAETBG have stock available?
Authorised distributors including Kruse, RS, RS Americas, element14 and Farnell have stock available or on a lead time for NCP349MNAETBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP349MNAETBG often in real-time on the comparison pages.
What if I can't find stock of NCP349MNAETBG?
You can fill out our help required form which you can use to request a quote for NCP349MNAETBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.