Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 40Pins |
Output Current | 25A |
Output Voltage Min | 600mV |
Output Voltage Max | 1V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Conv DC to DC Single Step Down 4.5V to 18V 40-Pin QFN EP T/R | Avnet America |
Dc/Dc Conv, Sync Buck, 1Mhz, 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP3231BMNTXG?
Additional datasheets, footprints and schematics for NCP3231BMNTXG are listed on our Part Details page. You can also find images and similar parts to NCP3231BMNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3231BMNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3231BMNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3231BMNTXG fall under?
The NCP3231BMNTXG is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NCP3231BMNTXG when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3231BMNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3231BMNTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP3231BMNTXG have stock available?
Authorised distributors including Farnell, Avnet America and Newark Electronics have stock available or on a lead time for NCP3231BMNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3231BMNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP3231BMNTXG?
You can fill out our help required form which you can use to request a quote for NCP3231BMNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.