Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0314
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
975
in stock
|
Buy Now | |
TTI Europe
from US$0.0375
|
28,000
in stock
|
Buy Now | |
Rutronik
from US$0.0314
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0324
|
2,240
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1,819
in stock
|
Buy Now | |
element14
from US$0.07
|
1,819
in stock
|
Buy Now | |
Farnell
from US$0.07
|
1,819
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | NO |
---|
10K OHM 5% B 3900 | TTI Europe |
NTC 0603 10K 5% 0,1W B=3900 3% | Rutronik |
NTC thermistor | Transfer Multisort Elektronik |
Ntc Thermistor, 10Kohm, 0603 Rohs Compliant: Yes |Murata NCP18XV103J03RB | Newark Electronics |
NTC THERMISTOR, 10KOHM, 0603 | element14 |
NCP18 SMD 0603 NTC Thermistor 10K 5% | RS |
NCP18 Series 10 kOhm 3900 to 3949 K â–’5% 0603 NTC Chip Thermistor | Future Electronics |
Thermistor NTC 10KOhm 5% 2-Pin 0603 Paper T/R | Avnet America |
1K OHM 5%, NTC THERMISTOR CHIP TYPE | Symmetry Electronics |
Where can I find additional details, specifications and documents for a NCP18XV103J03RB?
Additional datasheets, footprints and schematics for NCP18XV103J03RB are listed on our Part Details page. You can also find images and similar parts to NCP18XV103J03RB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP18XV103J03RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP18XV103J03RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP18XV103J03RB fall under?
The NCP18XV103J03RB is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to NCP18XV103J03RB when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP18XV103J03RB you can contact the distributor directly for product support, shipping queries etc.
Is the NCP18XV103J03RB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP18XV103J03RB have stock available?
Authorised distributors including TTI Europe, Rutronik, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for NCP18XV103J03RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP18XV103J03RB often in real-time on the comparison pages.
What if I can't find stock of NCP18XV103J03RB?
You can fill out our help required form which you can use to request a quote for NCP18XV103J03RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.