Status: | Active |
---|---|
Series: | NCP167 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,344
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
2,052
in stock
|
Buy Now | |
element14
from US$0.19
|
2,052
in stock
|
Buy Now | |
Farnell
from US$0.19
|
2,052
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra High PSRR 85dB at 1 kHz, 63dB at 100 kHz |
Ultra Low Output Noise 8.5 µVRMS |
Ultra Low Quiescent current 12 µA |
Operating Input Voltage Range 1.9V to 5.5V |
Very Low Dropout 210mV at 700mA |
Available in CSP4 0.35P and XDFN4 0.65P package |
Benefits |
---|
Excellent for power sensitive device like Wi-Fi module |
Very well suited for noise sensitive application |
Improved efficiency during light load conditions |
Suitable for battery powered device |
Low power dissipation at full load |
Great for space constraint application |
Applications |
---|
A/D and D/A Converters Power supply |
Battery Powered Equipment |
RF Modules |
LP5907 or LP5912 Upgrade |
Smartphones |
Wireless Routers |
End Products |
---|
Audio codec |
Camera module |
WiGig Power Supply |
Cameras and camcoders |
Tablets |
Description | NCP167, 3.5V non-AD fixed XDFN |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.5 |
IO Typ (A) | 0.7 |
VI Min (V) | 1.9 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.21 |
Iq Typ (mA) | 0.012 |
PSRR (dB) | 85 |
Noise (µVrms) | 8.5 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | XDFN-4 |
700 mA, Ultra-Low Noise,and High PSRR LDO,Regulator for RF and Analog Circuits | Future Electronics |
Ldo, Fixed, 3.3V, 0.7A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 3.3V, 0.7A, -40 TO 125DEG C | element14 |
ON Semiconductor, NCP167BMX330TBG | RS |
LDO Regulator Pos 3.3V 700mA 4-Pin XDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP167BMX330TBG?
Additional datasheets, footprints and schematics for NCP167BMX330TBG are listed on our Part Details page. You can also find images and similar parts to NCP167BMX330TBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP167BMX330TBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP167BMX330TBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP167BMX330TBG fall under?
The NCP167BMX330TBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP167BMX330TBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP167BMX330TBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP167BMX330TBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP167BMX330TBG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NCP167BMX330TBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP167BMX330TBG often in real-time on the comparison pages.
What if I can't find stock of NCP167BMX330TBG?
You can fill out our help required form which you can use to request a quote for NCP167BMX330TBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.