Status: | Active |
---|---|
Series: | NCP156 |
RoHS: | Compliant |
N-MOS and P-MOS dual LDO |
Low Quiescent Current Typ. 100 uA |
Output voltage slew rate control |
Very Low Dropout Voltage 140 mV at 500 mA |
Ultra Low Noise Typ. 6.5 uVRMS on OUT2 |
Available in CSP6 1.2 mm x 0.8 mm |
Benefits |
---|
Optimized for camera sensor applications. High Current N-MOS output for digital rail and ultra low noise and high PSRR P-MOS for analog rail |
Improve efficiency suitable for battery powered devices |
Two slew rate options allow to select right speed for sensor application |
Minimize power dissipation and improve effeciency |
Very well suited for power sensitive devices |
Great for space constraint application |
Applications |
---|
Camera sensor power supply |
Smartphones and tablets |
IP cameras |
End Products |
---|
Image sensing application |
Cameras and Camcoders |
Integrated power supply |
Description | NCP156 |
---|---|
Compliance | Pb-free Halide free |
Output | Dual |
Polarity | Positive |
VO (V) | 1.05 2.8 |
IO Typ (A) | 0.25 0.5 |
VI Max (V) | 5.5 |
Iq Typ (mA) | 0.01 0.08 |
Noise (µVrms) | 40 8.5 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | WLCSP-6 |
LDO VOLTAGE REGULATORS | Farnell |
Fixed Ldo, 1.05V/2.8V, 0.5A/0.25A, Wlcsp | Newark Electronics |
FIXED LDO, 1.05V/2.8V, 0.5A/0.25A, WLCSP | element14 |
Dual LDO Regulator for Camera Modules, 500/250 mA,Low Iq, Very Low Dropout, Ul | Future Electronics |
LDO Regulator Pos 1.05/2.8V 500/250mA 6-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP156AAFCT105280T2G?
Additional datasheets, footprints and schematics for NCP156AAFCT105280T2G are listed on our Part Details page. You can also find images and similar parts to NCP156AAFCT105280T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP156AAFCT105280T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP156AAFCT105280T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP156AAFCT105280T2G fall under?
The NCP156AAFCT105280T2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP156AAFCT105280T2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP156AAFCT105280T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP156AAFCT105280T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP156AAFCT105280T2G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for NCP156AAFCT105280T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP156AAFCT105280T2G often in real-time on the comparison pages.
What if I can't find stock of NCP156AAFCT105280T2G?
You can fill out our help required form which you can use to request a quote for NCP156AAFCT105280T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.