Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | UDFN |
No. of Pins | 6Pins |
Output Current | 1A |
Output Voltage Min | 900mV |
Output Voltage Max | 3.9V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Output Voltage | 3.9V |
Primary Input Voltage | 5.5V |
Step-Down DC-DC Converter, 1A, Vin 2.7÷5.5V, Vout 0.9÷3.9V, 1.7MHz | Micros |
Buck-Schaltr. Adj 1A 2,7-5,5Vi UDFN6 | Schukat Electronic |
1.7MHz 1A Low Ripple Adj.Converter UDFN6 | ON Semiconductor NCP1529MUTBG | RS Americas |
DC-DC CONV, BUCK, 1.7MHZ, 1A, UDFN-6 | Farnell |
Step-Down Dc/Dc Converter, Udfn-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP1529MUTBG?
Additional datasheets, footprints and schematics for NCP1529MUTBG are listed on our Part Details page. You can also find images and similar parts to NCP1529MUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1529MUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1529MUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1529MUTBG fall under?
The NCP1529MUTBG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP1529MUTBG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1529MUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1529MUTBG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP1529MUTBG have stock available?
Authorised distributors including Micros, Schukat Electronic, RS Americas, element14 and Farnell have stock available or on a lead time for NCP1529MUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1529MUTBG often in real-time on the comparison pages.
What if I can't find stock of NCP1529MUTBG?
You can fill out our help required form which you can use to request a quote for NCP1529MUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.