Status: | Active |
---|---|
Series: | NCP151 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
2,985
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
2,985
in stock
|
Buy Now | |
element14
from US$0.19
|
2,985
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now |
Operating Input Voltage Range 1.7 V to 5.5 V |
Available in Fixed Voltage Option: 0.8 V to 3.6 V |
Low Quiescent Current Typ. 100 uA |
High PSRR: Typ. 70 dB at 1kHz @ OUT1, OUT2 |
Fast & Slow Discharge features |
Fast and Slow Slew Rate |
Benefits |
---|
Wide voltage range for many applications |
Wide Output voltage range offers flexibility for many use cases |
Reduces Power Consumption when no load |
Suitable for Powering Noise Sensitive Analog and RF devices |
Helps meet System Requirements |
Allows for Optimum Power Sequencing and Power Up |
Applications |
---|
PDAs, Mobile phones, GPS, Smartphones |
Bitcoin miners |
Other battery powered equipment |
PDA |
Surveillance Camera |
End Products |
---|
Wireless Handsets, Wireless LAN Devices, Bluetooth®, Zigbee® |
Portable Medical Equipment |
Bitcoin Minimg Server |
Smartphone |
Description | NCP151, Fast Slew Rate, 1.8V/0.75V, XDFN 1X1 |
---|---|
Compliance | Pb-free Halide free |
Output | Dual |
Polarity | Positive |
VO (V) | 0.75 1.8 |
IO Typ (A) | 0.3 |
VI Min (V) | 1.7 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.37 |
Iq Typ (mA) | 0.1 |
PSRR (dB) | 70 |
Noise (µVrms) | 70 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | XDFN-4 |
ON SEMICONDUCTOR NCP151AAMX180075TCG | Rapid Electronics |
Ldo, Fixed, 1.8V/0.75V, 0.3A, Xdfn-4 | Newark Electronics |
LDO, FIXED, 1.8V/0.75V, 0.3A, XDFN-4 | element14 |
LDO Regulator Pos 1.8/0.75V 300mA 4-Pin XDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP151AAMX180075TCG?
Additional datasheets, footprints and schematics for NCP151AAMX180075TCG are listed on our Part Details page. You can also find images and similar parts to NCP151AAMX180075TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP151AAMX180075TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP151AAMX180075TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP151AAMX180075TCG fall under?
The NCP151AAMX180075TCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP151AAMX180075TCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP151AAMX180075TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP151AAMX180075TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP151AAMX180075TCG have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for NCP151AAMX180075TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP151AAMX180075TCG often in real-time on the comparison pages.
What if I can't find stock of NCP151AAMX180075TCG?
You can fill out our help required form which you can use to request a quote for NCP151AAMX180075TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.