Status: | Active |
---|---|
Series: | NCP13992 |
RoHS: | Compliant |
Quiet Skip Mode technique |
Current Mode Control Scheme |
Automatic Dead−time with Maximum Dead−time Clamp |
Benefits |
---|
Improves Light Load Efficiency avoiding transformer acoustic noise |
Built-in safety protection, improved transient response |
Improved efficiency |
Applications |
---|
Half Bridge Resonant Converter |
Notebook Adapters |
High Power AC/DC Adapter |
Computing Power Supply |
End Products |
---|
Offline Power Supply |
LCD, LED and OLED TV |
Industrial and Medical Power Supply |
Lighting Power Supply |
Description | NCP13992 |
---|---|
Compliance | Pb-free Halide free |
Topology | Half-Bridge |
Control Mode | Current Mode |
fsw Typ (kHz) | Up to 750 |
Stand-by Mode | Yes |
UVLO (V) | 11.9 |
Short Circuit Protection | Yes |
Latch | No |
Soft Start | Yes |
VCC Max (V) | 20 |
Drive Cap. (mA) | 500 / 1000 |
Package Type | SOIC-16 NB |
Current Mode Resonant Ctrl, Nsoic-16 | Newark Electronics |
CURRENT MODE RESONANT CTRL, NSOIC-16 | element14 |
AC DC Controller Current Mode Resonant Controller Single Half Bridge/Resonant 16-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP13992ABDR2G?
Additional datasheets, footprints and schematics for NCP13992ABDR2G are listed on our Part Details page. You can also find images and similar parts to NCP13992ABDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP13992ABDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP13992ABDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP13992ABDR2G fall under?
The NCP13992ABDR2G is listed under Power Management > AC-DC Power Conversion > Offline Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP13992ABDR2G when available in the Offline Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP13992ABDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP13992ABDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP13992ABDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NCP13992ABDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP13992ABDR2G often in real-time on the comparison pages.
What if I can't find stock of NCP13992ABDR2G?
You can fill out our help required form which you can use to request a quote for NCP13992ABDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.