Status: | Active |
---|---|
Series: | NCP1380 |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
948
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
948
in stock
|
Buy Now | |
element14
from US$0.49
|
948
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Quasi-resonant peak current mode control operation |
Valley switching operation with valley lockout |
Frequency foldback at light load |
Adjustable overpower protection |
Auto-recovery or latched internal output short circuit protection |
Fixed internal 80 ms timer for short circuit protection |
Combined overvoltage and overtemperature protection (A and B versions) |
Combined overvoltage protection and brownout (C and D versions) |
VCC range operation up to 28 V |
Benefits |
---|
High efficiency operation |
Provides for noise-immune operation |
Improves light load efficiency |
Applications |
---|
AC-DC adapters for notebooks |
Auxiliary power supplies (flat TV, appliances) |
End Products |
---|
Offline battery chargers |
Power AC-DC converters for adapters, TVs and set top boxes |
Description | NCP1380, brownout, overvoltage, auto-recovery overpower protection |
---|---|
Compliance | Pb-free Halide free |
Topology | Flyback |
Control Mode | Current Mode |
fsw Typ (kHz) | Variable |
Stand-by Mode | Yes |
UVLO (V) | 9 |
Short Circuit Protection | Yes |
Latch | No |
Soft Start | Yes |
VCC Max (V) | 28 |
Drive Cap. (mA) | 500 / 800 |
Package Type | SOIC-8 |
Pwm Controller, Current Mode, Soic-8 | Newark Electronics |
PWM CONTROLLER, CURRENT MODE, SOIC-8 | element14 |
NCP1380 Series 28 V 3 mA Quasi-Resonant Current-Mode Controller - SOIC-8 | Future Electronics |
Current Mode PWM Controller -0.3V to 20V 800mA 8-Pin SOIC N T/R | Avnet America |
NCP1380DDR2G, PWM Current Mode Controller, -0.3 - 28 V, 8-Pin SOIC | ON Semiconductor NCP1380DDR2G | RS Americas |
Where can I find additional details, specifications and documents for a NCP1380DDR2G?
Additional datasheets, footprints and schematics for NCP1380DDR2G are listed on our Part Details page. You can also find images and similar parts to NCP1380DDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1380DDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1380DDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1380DDR2G fall under?
The NCP1380DDR2G is listed under Power Management > AC-DC Power Conversion > Offline Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1380DDR2G when available in the Offline Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1380DDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1380DDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1380DDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCP1380DDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1380DDR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1380DDR2G?
You can fill out our help required form which you can use to request a quote for NCP1380DDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.