Status: | Active |
---|---|
Series: | NCP1252 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak current mode control |
Adjustable switching frequency |
Latched primary overcurrent protection with 10 ms fixed delay |
Adjustable soft start timer |
Auto recovery brown out detection |
Internal 160 ns leading edge blanking |
Frequency jittering |
Adjustable internal ramp compensation |
+500 mA / -800 mA Source/Sink current driver capability |
Skip cycle operation in light/no load operation |
SOIC-8 package |
Extended Vcc range up to 28 V with auto recovery UVLO |
Benefits |
---|
Help to build rugged power supplies |
High flexibility on the switching frequency |
Allow temporary over load/current and latch permanent fault |
Flexibility on the soft start duration |
Resume the power supply operation after a brown out detection |
Noise immunity improved |
Improve the EMI signature by spreading the noise |
Save external components |
No need of external power MOSFET driver |
Save dummy load |
Save PCB area |
Applications |
---|
Power supplies for PC silver boxes |
Game Adapter |
Desktops |
End Products |
---|
Ac-dc adapter converter |
Flyback and Forward Application |
Description | NCP1252 |
---|---|
Compliance | Pb-free Halide free |
Topology | Flyback Forward |
Control Mode | Current Mode |
fsw Typ (kHz) | Up to 500 |
Stand-by Mode | Yes |
UVLO (V) | 9 to 10 |
Short Circuit Protection | Yes |
Latch | Yes |
Soft Start | Yes |
VCC Max (V) | 28 |
Drive Cap. (mA) | 500 / 800 |
Package Type | SOIC-8 |
Current Mode PWM Controller 500kHz SOIC8 | RS |
Pwm Controller, Current Mode, For Forward And Flyback Applications/Reel |Onsemi NCP1252CDR2G | Newark Electronics |
NCP1252 Series 28 V 550 kHz 20 mA Current Mode PWM Controller - SOIC-8 | Future Electronics |
Current Mode PWM Controller 8-Pin SOIC N T/R | Avnet America |
Current Mode PWM Controller 500kHz SOIC8 | ON Semiconductor NCP1252CDR2G | RS Americas |
PWM CONTROLLER, 500KHZ, 28V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a NCP1252CDR2G?
Additional datasheets, footprints and schematics for NCP1252CDR2G are listed on our Part Details page. You can also find images and similar parts to NCP1252CDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1252CDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1252CDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1252CDR2G fall under?
The NCP1252CDR2G is listed under Power Management > AC-DC Power Conversion > Offline Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1252CDR2G when available in the Offline Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1252CDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1252CDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1252CDR2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NCP1252CDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1252CDR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1252CDR2G?
You can fill out our help required form which you can use to request a quote for NCP1252CDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.