Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 18V |
---|---|
Output Voltage | 18V |
Output Current | 500mA |
Supply Voltage Min | - |
Supply Voltage Max | - |
Controller IC Case Style | DIP |
No. of Pins | 7Pins |
Frequency | 65kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Mode PWM Controller 18V 800mA 7-Pin PDIP Rail | Avnet America |
Low-Standby PWM Controller 800mA PDIP7 | ON Semiconductor NCP1230P65G | RS Americas |
PWM CONT, CURRENT MODE, 18V, DIP-7 | Farnell |
Where can I find additional details, specifications and documents for a NCP1230P65G?
Additional datasheets, footprints and schematics for NCP1230P65G are listed on our Part Details page. You can also find images and similar parts to NCP1230P65G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1230P65G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1230P65G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1230P65G fall under?
The NCP1230P65G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP1230P65G when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1230P65G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1230P65G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP1230P65G have stock available?
Authorised distributors including Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for NCP1230P65G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1230P65G often in real-time on the comparison pages.
What if I can't find stock of NCP1230P65G?
You can fill out our help required form which you can use to request a quote for NCP1230P65G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.