Status: | Active |
---|---|
Series: | NCP1126 |
RoHS: | Compliant |
650 V Avalanche Rated MOSFET |
FixedFrequency 65 or 100 kHz CurrentMode Control Operation |
Frequency Foldback Down to 26 kHz and SkipCycle in Light Load Conditions |
Adjustable Current Limit with External Resistor |
50 ms Timer-Based Auto-Recovery Short-Circuit Protection |
Frequency Jittering in Normal and Frequency Foldback Modes |
Option for Auto-Recovery or Latched Short-Circuit Protection |
Less than 100 mW Standby Power at High Line |
Benefits |
---|
Rugged MOSFET for robust design |
Ability to scale for efficiency or size |
Eliminate acoustic noise and improved efficiency at light loads |
Scale for various designs 5W~20W |
Provides more robust protection without worrying about the coupling of the aux winding |
Improved efficiency at light load / Improved EMI over the entire load |
Flexible protection options |
EPS 2.0 Compliant |
Applications |
---|
Power Supply |
Aux supply for TV, USB, Appliance |
End Products |
---|
Power supply for DVD, STB, CD-Player |
Description | NCP1126, 6-Ohm, Auto-recovery |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | 65 |
fJitter Typ (%) | +/-5% of FSW |
Stand-by Mode | Yes |
RDS(ON) Typ (Ω) | 6 |
V(BR)DSS Max (V) | 650 |
HV Start-up Min (V) | Yes |
UVLO | 8.8 |
Short Circuit Protection | Yes |
Over Power Compensation | No |
Brown-out | No |
Latch | No |
Package Type | PDIP-8 |
Ac/Dc Conv, Flyback, Dip-7 | Newark Electronics |
AC/DC CONV, FLYBACK, DIP-7 | Farnell |
Current Mode PWM Controller 7-Pin PDIP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a NCP1126BP65G?
Additional datasheets, footprints and schematics for NCP1126BP65G are listed on our Part Details page. You can also find images and similar parts to NCP1126BP65G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1126BP65G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1126BP65G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1126BP65G fall under?
The NCP1126BP65G is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to NCP1126BP65G when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1126BP65G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1126BP65G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1126BP65G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for NCP1126BP65G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1126BP65G often in real-time on the comparison pages.
What if I can't find stock of NCP1126BP65G?
You can fill out our help required form which you can use to request a quote for NCP1126BP65G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.