Status: | Active |
---|---|
Series: | NCP110 |
RoHS: | Compliant |
Prices starting from US$0.13
Low Vin 1.1 V |
Ultra Low Noise 8.8 µVrms |
High PSRR 95 dB at 1 kHz |
Low Quiescent current 20 µA |
Available in Small Packages CSP4 0.65 x 0.65 mm & xDFN4 1 x 1 mm |
Benefits |
---|
Suitable for battery powered devices |
Very well suited for noise sensitive applications |
Excellent for power sensitive devices |
Ideal for battery powered applications |
Good for space constrained applications |
Applications |
---|
Battery-powered equipment |
Smartphone, Tablets |
Portable Medical Equipment |
Battery Powered IoT Modules |
Tablet |
Wireless Bluetooth headphones |
Fitness Monitor |
End Products |
---|
Wireless and LAN devices |
Digital Cameras |
RF, PLL, VCO and Clock power supplies |
Smartphone |
Camera |
Smart Watch |
Smoke detector |
Description | NCP110, 1.1V, Active Discharge |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.1 |
IO Typ (A) | 0.2 |
VI Min (V) | 1.1 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.11 |
Iq Typ (mA) | 0.02 |
PSRR (dB) | 95 |
Noise (µVrms) | 8.8 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | XDFN-4 |
LDO VOLTAGE REGULATORS | Farnell |
200 MA LOW VIN LOW NOIS | RS |
Ldo, Fixed, 1.1V, 0.2A, Xdfn-4 | Newark Electronics |
Linear Voltage Regulators 200 MA, LOW VIN, LOW NOISE | Future Electronics |
LDO Regulator Pos 1.1V 200mA 4-Pin XDFN T/R | Avnet America |
LDO, FIXED, 1.1V, 0.2A, XDFN-4 | element14 |
Where can I find additional details, specifications and documents for a NCP110AMX110TBG?
Additional datasheets, footprints and schematics for NCP110AMX110TBG are listed on our Part Details page. You can also find images and similar parts to NCP110AMX110TBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP110AMX110TBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP110AMX110TBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP110AMX110TBG fall under?
The NCP110AMX110TBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP110AMX110TBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP110AMX110TBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP110AMX110TBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP110AMX110TBG have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCP110AMX110TBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP110AMX110TBG often in real-time on the comparison pages.
What if I can't find stock of NCP110AMX110TBG?
You can fill out our help required form which you can use to request a quote for NCP110AMX110TBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.