Status: | Active |
---|---|
Series: | NCP110 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Vin 1.1 V |
Ultra Low Noise 8.8 µVrms |
High PSRR 95 dB at 1 kHz |
Low Quiescent current 20 µA |
Available in Small Packages CSP4 0.65 x 0.65 mm & xDFN4 1 x 1 mm |
Benefits |
---|
Suitable for battery powered devices |
Very well suited for noise sensitive applications |
Excellent for power sensitive devices |
Ideal for battery powered applications |
Good for space constrained applications |
Applications |
---|
Battery-powered equipment |
Smartphone, Tablets |
Portable Medical Equipment |
Battery Powered IoT Modules |
Tablet |
Wireless Bluetooth headphones |
Fitness Monitor |
End Products |
---|
Wireless and LAN devices |
Digital Cameras |
RF, PLL, VCO and Clock power supplies |
Smartphone |
Camera |
Smart Watch |
Smoke detector |
Description | NCP110, 1.0V, Active Discharge |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1 |
IO Typ (A) | 0.2 |
VI Min (V) | 1.1 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.15 |
Iq Typ (mA) | 0.02 |
PSRR (dB) | 95 |
Noise (µVrms) | 8.8 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | WLCSP-4 |
LDO VOLTAGE REGULATORS | Farnell |
ON SEMICONDUCTOR NCP110AFCT100T2G | Rapid Electronics |
Ldo, Fixed, 1V, 0.2A, -40 To 125Deg C | Newark Electronics |
Linear Regulator, Low VIN,Low Noise and High PSRR,200 mA | Future Electronics |
LDO Regulator Pos 1V 200mA 4-Pin WLCSP T/R | Avnet America |
LDO, FIXED, 1V, 0.2A, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a NCP110AFCT100T2G?
Additional datasheets, footprints and schematics for NCP110AFCT100T2G are listed on our Part Details page. You can also find images and similar parts to NCP110AFCT100T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP110AFCT100T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP110AFCT100T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP110AFCT100T2G fall under?
The NCP110AFCT100T2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP110AFCT100T2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP110AFCT100T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP110AFCT100T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP110AFCT100T2G have stock available?
Authorised distributors including Farnell, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for NCP110AFCT100T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP110AFCT100T2G often in real-time on the comparison pages.
What if I can't find stock of NCP110AFCT100T2G?
You can fill out our help required form which you can use to request a quote for NCP110AFCT100T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.