Status: | Active |
---|---|
Series: | NCP1096 |
RoHS: | Compliant |
IEEE 802.3bt, IEEE 802.3at, IEEE 802.3af compliant - Allows for up to 90 W of power - Guaranteed interoperability between PoE devices |
Part of ON Semiconductor’s family of high efficiency solutions for PoE-PD |
Features an internal 71 mΩ pass transistor to support high-power applications |
5-Event Physical Layer Classification |
Smart power budgeting using Autoclass support which allows the PSE to assign power to each PD efficiently |
Active bridge and hot-swap FET disable when Auxililary supply connected, increases power efficiency where auxiliary supply powers a PD |
Also available with external hot-swap FET for operation >71 W (NCP1095) |
Applications |
---|
Power over Ethernet Powered Devices (PoE-PD) |
IEEE 802.3bt (up to class 8 / 90W) |
IEEE 802.3af (up to class 3 / 15W) |
Satellite Data Networks |
Video and VOIP Telephones |
Pico Base Stations |
USB Type-C |
End Products |
---|
Internet of Things (IoT) |
IEEE 802.3at (up to class 4 / 30W) |
Digital Signage |
Connected Lighting |
Security Cameras |
Multi-band Access Points |
Description | NCP1096 |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | 34.2 |
VCC Max (V) | 57 |
Package Type | TSSOP-16 EP |
POWER OVER ETHERNET (POE) CONTROLLERS IC | element14 |
Integrated Poe-Pd Interface Controller With Integrated Hot Swap Fet, Ieee 802.3Bt, 90W/Reel |Onsemi NCP1096PAR2G | Newark Electronics |
POE Controller 57V 90W 32.3V 16-Pin TSSOP EP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a NCP1096PAR2G?
Additional datasheets, footprints and schematics for NCP1096PAR2G are listed on our Part Details page. You can also find images and similar parts to NCP1096PAR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1096PAR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1096PAR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1096PAR2G fall under?
The NCP1096PAR2G is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1096PAR2G when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1096PAR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1096PAR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1096PAR2G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Asia and EBV Elektronik have stock available or on a lead time for NCP1096PAR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1096PAR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1096PAR2G?
You can fill out our help required form which you can use to request a quote for NCP1096PAR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.