Status: | Active |
---|---|
Series: | NCP1095 |
RoHS: | Compliant |
IEEE 802.3bt, IEEE 802.3at, IEEE 802.3af compliant - Allows for up to 90 W of power - Guaranteed interoperability between PoE devices |
Part of ON Semiconductor’s family of high efficiency solutions for PoE-PD |
Uses an external pass transistor to support high-power applications |
Includes an auxiliary detection pin for applications powered by PoE or wall adaptors |
Supports Auto-classification (Autoclass) Feature, allowing the Power Sourcing Equipment (PSE) to assign power to each Powered Device(PD) efficiently |
Also available with internal hot-swap FET for a higher level of integration (NCP1096) |
Applications |
---|
Power over Ethernet Powered Devices (PoE-PD) |
IEEE 802.3bt (up to class 8 / 90W) |
IEEE 802.3af (up to class 3 / 15W) |
Satellite Data Networks |
Video and VOIP Telephones |
Pico Base Stations |
USB Type-C |
End Products |
---|
Internet of Things (IoT) |
IEEE 802.3at (up to class 4 / 30W) |
Digital Signage |
Connected Lighting |
Security Cameras |
Multi-band Access Points |
Description | NCP1095 |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | 34.2 |
VCC Max (V) | 57 |
Package Type | TSSOP-16 |
Power Over Ethernet (Poe) Controllers Ic Rohs Compliant: Yes |Onsemi NCP1095DBR2 | Newark Electronics |
POE Controller 57V 90W 32.3V 16-Pin TSSOP T/R | Avnet America |
POWER OVER ETHERNET (POE) CONTROLLERS IC | Farnell |
Where can I find additional details, specifications and documents for a NCP1095DBR2?
Additional datasheets, footprints and schematics for NCP1095DBR2 are listed on our Part Details page. You can also find images and similar parts to NCP1095DBR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1095DBR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1095DBR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1095DBR2 fall under?
The NCP1095DBR2 is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1095DBR2 when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1095DBR2 you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1095DBR2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1095DBR2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for NCP1095DBR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1095DBR2 often in real-time on the comparison pages.
What if I can't find stock of NCP1095DBR2?
You can fill out our help required form which you can use to request a quote for NCP1095DBR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.