Status: | Active |
---|---|
Series: | NCP1034 |
RoHS: | Compliant |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
3,640
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
4,555
in stock
|
Buy Now | |
element14
from US$1.53
|
4,555
in stock
|
Buy Now | |
Farnell
from US$1.51
|
4,555
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
1,310
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
-
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
Avnet Asia
from US$1.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input voltage up to 100V |
2 A Output Drive Capability |
1.25 V +/-1.5% feedback voltage across temperature |
External Frequency Synchronization |
Programmable switching frequency up to 500 kHz |
Benefits |
---|
Wide input voltage to be used with +48V or +60V input |
Ability to use larger size FETs for increased efficiency |
Excellent system level accuracy across temperature |
Ability to sync to external frequency or output a sync pulse |
Optimization for efficiency and size |
Applications |
---|
48 V Non-Isolated DC-DC Converter |
General High Voltage DC-DC Converters |
Networking and Computing Voltage Regulator |
End Products |
---|
Distributed Point of Load Power Architectures |
Embedded Telecom Systems |
Description | NCP1034 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Phases | 1 |
Control Mode | Voltage Mode |
VCC Min (V) | 8 |
VCC Max (V) | 100 40 42 57 75 |
fSW Typ (kHz) | 500 |
Package Type | SOIC-16 |
Pwm Controller, 18V, Soic-16 | Newark Electronics |
PWM CONTROLLER, 18V, SOIC-16 | element14 |
100V Sync PWM Buck Controller SOIC16 | RS |
NCP Series 3 mA 500 kHz Surface Mount Synchronous PWM Buck Controller - SOIC-16 | Future Electronics |
DC DC Cntrlr Single-OUT Sync Buck 12V to 100V Input 16-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP1034DR2G?
Additional datasheets, footprints and schematics for NCP1034DR2G are listed on our Part Details page. You can also find images and similar parts to NCP1034DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1034DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1034DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1034DR2G fall under?
The NCP1034DR2G is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1034DR2G when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1034DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1034DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1034DR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for NCP1034DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1034DR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1034DR2G?
You can fill out our help required form which you can use to request a quote for NCP1034DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.