NCM6S4805EC Power Supplies by Murata

DC/DC CONVERTER, 6W, 5V, 1.2A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.91

Distributor Stock
Logo for RS
RS
from US$27.91
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals Medical
No. of Outputs 1 Output
Output Power Max 6W
Output Voltage - Output 1 5V
Output Current - Output 1 1.2A
RoHS Compliant Yes

Alternative Descriptions

DC/DC Converter Isolated 5V 1.2A 6W | RS
Dc/Dc Converter, 6W, 5V, 1.2A | Newark Electronics
Module DC-DC 1-OUT 5V 1.2A 6W 7-Pin DIP-Module Tube | Avnet America
Isolated DC/DC Converters - Through Hole SUGGESTED ALTERNATE 81-NCM6S4805C | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCM6S4805EC?

Additional datasheets, footprints and schematics for NCM6S4805EC are listed on our Part Details page. You can also find images and similar parts to NCM6S4805EC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCM6S4805EC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCM6S4805EC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCM6S4805EC fall under?

The NCM6S4805EC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NCM6S4805EC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCM6S4805EC you can contact the distributor directly for product support, shipping queries etc.

Is the NCM6S4805EC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NCM6S4805EC have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for NCM6S4805EC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCM6S4805EC often in real-time on the comparison pages.

What if I can't find stock of NCM6S4805EC?

You can fill out our help required form which you can use to request a quote for NCM6S4805EC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay