Status: | Unknown |
---|---|
Series: | NCM6 Series |
RoHS: | Unknown |
Prices starting from US$20.51
No. of Outputs | 1 Output |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 500mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NCM6 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 20mm |
Height | 10.75mm |
Depth | 32mm |
SVHC | No SVHC (07-Jul-2017) |
Dc/Dc Converter, 6W, 12V, 0.5A | Newark Electronics |
Module DC-DC 1-OUT 12V 0.5A 6W 7-Pin DIP-Module Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 6W 12VIN 12VOUT DIP DC/DC | Sager |
DC/DC CONVERTER, 6W, 12V, 0.5A | Farnell |
Where can I find additional details, specifications and documents for a NCM6S1212EC?
Additional datasheets, footprints and schematics for NCM6S1212EC are listed on our Part Details page. You can also find images and similar parts to NCM6S1212EC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCM6S1212EC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCM6S1212EC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCM6S1212EC fall under?
The NCM6S1212EC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NCM6S1212EC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCM6S1212EC you can contact the distributor directly for product support, shipping queries etc.
Is the NCM6S1212EC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCM6S1212EC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Richardson RFPD and Sager have stock available or on a lead time for NCM6S1212EC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCM6S1212EC often in real-time on the comparison pages.
What if I can't find stock of NCM6S1212EC?
You can fill out our help required form which you can use to request a quote for NCM6S1212EC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.